- Brand : O2
- Product name : XDA Orbit
- Product code : XDA ORBIT
- Category : Smartphones
- Data-sheet quality : created/standardized by Icecat
- Product views : 10414
- Info modified on : 27 Feb 2024 15:01:23
-
Long product name O2 XDA Orbit 7.11 cm (2.8") Black
:
XDA Orbit - GSM 850 / 900 / 1800 / 1900, 2.8" TFT 240 x 320, 64 MB RAM, 128 MB ROM, microSD, GPRS, EDGE, 802.11b/g, Bluetooth, USB, 2 MP Camera, SMS, MMS, Email, IM, Microsoft Windows Mobile 5.0
-
Short summary description O2 XDA Orbit 7.11 cm (2.8") Black
:
O2 XDA Orbit, 7.11 cm (2.8"), 240 x 320 pixels, 0.2 GHz, Black
-
Long summary description O2 XDA Orbit 7.11 cm (2.8") Black
:
O2 XDA Orbit. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Processor frequency: 0.2 GHz. Rear camera type: Single camera. Product colour: Black. Weight: 129 g
Uk has collected 13 expert reviews for O2 XDA Orbit 7.11 cm (2.8") Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
zdnet.co.uk
Updated:
2013-11-09 11:39:39
2013-11-09 11:39:39
Average rating:78
The Xda Orbit 2 combines a strong set of features with good battery life. The HTC TouchFLO system may not suit everyone, but if you disapprove, you can simply ignore it.
Smartphones by their very nature are capable of doing smart things - but all to often you need to buy more software and add-ons to get the functions that you really need. Satellite navigation is a case in point. Many smartphones can be set up to give y...
itreviews.com
Updated:
2013-11-09 11:39:40
2013-11-09 11:39:40
Average rating:0
elegant Pocket PC hand-held with built-in GPS: Not so long ago we ran a review of T-Mobiles MDA Compact III (you can read it here). It was the first connected Pocket PC from any UK network operator to carry a built-in GPS antenna...
stuff.tv
Updated:
2014-04-10 05:08:27
2014-04-10 05:08:27
Average rating:80
We’re not out to steal O2’s thunder, but the Windows Mobile 5.0 Orbit is far from its own work. The operator has taken HTC’s SIM-free P3300 PocketPC, rounded off the edges and stamped it with an XDA badge. But it’s not just a cheek...
The Xda Orbit is a well-specced Pocket PC that has almost everything you could need in a smartphone.
The XDA Orbit from o2 is the first Windows Pocket PC Phone that Ive seen that has a built in GPS receiver for Satellite Navigation for use with the bundled CoPilot Sat Nav software. (The Sat Nav software doesnt come bundled with all contracts - so ch...
We’re not out to steal O2’s thunder, but the Windows Mobile 5.0 Orbit is far from its own work. The operator has taken HTC’s SIM-free P3300 PocketPC, rounded off the edges and stamped it with an XDA badge. But it’s not just a cheek...
trustedreviews.com
Updated:
2013-11-09 11:39:40
2013-11-09 11:39:40
Average rating:80
Apple’s magical iPhone may currently be wowing the tech world, but the fact is that it won’t be available on British shores until practically the end of the year – a long time in technology terms. That leaves plenty of time for products that are...