- Brand : Orange
- Product name : SPV M3000
- Product code : SPV M3000
- Category : Smartphones
- Data-sheet quality : created/standardized by Icecat
- Product views : 21496
- Info modified on : 27 Feb 2024 15:02:21
-
Long product name Orange SPV M3000 smartphone 7.11 cm (2.8") 1250 mAh Silver
:
SPV M3000 - GSM850/900/1800/1900, CSD, GPRS, EDGE, 2.8" TFT 240 x 320 Touchscreen, QWERTY, 64 MB RAM, 128 MB ROM, Texas Instruments OMAP 850 195 MHz, SDIO, miniSD, USB 1.1, Bluetooth 2.0, WLAN 802.11b/g, IrDA 1.2, 1.31MP Camera, Microsoft Windows Mobile 5.0
-
Short summary description Orange SPV M3000 smartphone 7.11 cm (2.8") 1250 mAh Silver
:
Orange SPV M3000, 7.11 cm (2.8"), 240 x 320 pixels, 0.195 GHz, Silver
-
Long summary description Orange SPV M3000 smartphone 7.11 cm (2.8") 1250 mAh Silver
:
Orange SPV M3000. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Processor frequency: 0.195 GHz. Rear camera type: Single camera. Battery capacity: 1250 mAh. Product colour: Silver. Weight: 169 g