- Brand : Orange
- Product name : SPV M1000
- Product code : SPV M1000
- Category : Handheld Mobile Computers
- Data-sheet quality : created/standardized by Icecat
- Product views : 9912
- Info modified on : 11 Mar 2021 12:12:13
-
Long product name Orange SPV M1000 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 185 g
:
SPV M1000 - Microsoft Windows Mobile 2003, Intel XScale PXA263 400 MHz, 128 MB RAM/64MB ROM, 3.5" TFT 240 x 320 Touchscreen, GSM900/1900, CSD, GPRS, MMC, SD, SDIO, USB 1.1, Bluetooth 1.1, IrDA 1.2, RS-232, 0.31MP Camera
-
Short summary description Orange SPV M1000 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 185 g
:
Orange SPV M1000, 8.89 cm (3.5"), 240 x 320 pixels, 53.4 x 71.2 mm, TFT, 65536 colours, 0.128 GB
-
Long summary description Orange SPV M1000 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 185 g
:
Orange SPV M1000. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.128 GB, Flash memory: 0.064 GB. Processor frequency: 0.4 GHz
Uk has collected 2 expert reviews for Orange SPV M1000 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 185 g and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
T3.com
Updated:
2013-11-20 22:29:03
2013-11-20 22:29:03
Average rating:80
The Treo 600 (T3 93, 5/5) was Oranges big smart phone, but then along came O2s Xda II (T3 93, 4/5) and - despite the Treos undeniable competence - Orange couldnt help but look on enviously at some of the Xda IIs features. Its huge screen, Blueto...
zdnet.co.uk
Updated:
2013-11-20 22:29:03
2013-11-20 22:29:03
Average rating:80
This Orange-branded Pocket PC/phone combo is a close relative of O2s impressive xda II.