Orange SPV M2000 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 212 g

  • Brand : Orange
  • Product name : SPV M2000
  • Product code : SPV M2000
  • Category : Handheld Mobile Computers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6150
  • Info modified on : 11 Mar 2021 12:12:13
  • Long product name Orange SPV M2000 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 212 g :

    SPV M2000 - Microsoft Windows Mobile 2003, Intel XScale PXA263 400 MHz, 128 MB RAM/64 MB ROM, 3.5" TFT 240 x 320 Touchscreen, GSM850/900/1800/1900, CSD, GPRS, QWERTY, MMC, SD, SDIO, USB 1.1, Bluetooth 1.1, IEEE 802.11b, IrDA 1.2, RS-232, 0.31MP Camera

  • Short summary description Orange SPV M2000 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 212 g :

    Orange SPV M2000, 8.89 cm (3.5"), 240 x 320 pixels, 53.3 x 71.07 mm, TFT, 65536 colours, 0.128 GB

  • Long summary description Orange SPV M2000 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 212 g :

    Orange SPV M2000. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.128 GB, Flash memory: 0.064 GB. Processor frequency: 0.4 GHz. Keyboard layout: QWERTY

Reviews
Updated:
2013-11-20 22:29:14
Average rating:90
Uk has collected 3 expert reviews for Orange SPV M2000 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 212 g and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
coolsmartphone.com
Updated:
2016-12-29 22:43:54
Average rating:0
Orange SPV M2000 ReviewBy Gears Im on holiday right now. In fact, Im about 50 metres from the beach. Its bloomin hot and Ive read through pretty much every magazine we brought. Now, not being a terrific book-reader, Id normally spend this time dri...
trustedreviews.com
Updated:
2013-11-20 22:29:07
Average rating:90
PDA and phone! I’ll come straight to the point. The SPV M2000 is a full size Pocket PC PDA that is also a mobile phone. We’ve seen this before with , and the same concept has also been used for O2’s XDA and T-mobile’s MDA range, al...
gearlive.com
Updated:
2013-11-20 22:29:08
Average rating:0
If you have been looking for a good Skype phone for use on the go, this seems to be the one to get. In fact, the reviewer seems to think that this Pocket PC 2003 phone could possibly be a laptop replacement. A bold statement, but reading the review doe...