Orange SPV M3100 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 176 g

  • Brand : Orange
  • Product name : SPV M3100
  • Product code : SPV M3100
  • Category : Handheld Mobile Computers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6196
  • Info modified on : 11 Mar 2021 12:12:13
  • Long product name Orange SPV M3100 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 176 g :

    SPV M3100 - Microsoft Windows Mobile 5.0, Samsung SC32442 400 MHz, 64 MB RAM/128 MB ROM, 2.8" TFT 240 x 320 Touchscreen, QWERTY, GSM850/900/1800/1900, UMTS800/850/1900/2100, CSD, GPRS, EDGE, UMTS, HSDPA, SDIO, microSD, TransFlash, USB 1.1, Bluetooth 2.0, IEEE 802.11b/g, IrDA 1.2, 1.92MP + 0.1MP Camera

  • Short summary description Orange SPV M3100 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 176 g :

    Orange SPV M3100, 7.11 cm (2.8"), 240 x 320 pixels, 42 x 56 mm, TFT, 65536 colours, 0.064 GB

  • Long summary description Orange SPV M3100 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 176 g :

    Orange SPV M3100. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.128 GB, Compatible memory cards: SDIO. Processor frequency: 0.4 GHz. Keyboard layout: QWERTY

Reviews
Updated:
2013-11-20 22:29:16
Average rating:90
Uk has collected 6 expert reviews for Orange SPV M3100 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 176 g and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
expertreviews.co.uk
Updated:
2013-11-20 22:29:14
Average rating:100
The M3100 is an excellent smartphone thats stuffed to the brim with features. As you can see from this issues group test, smartphones come in all shapes and sizes. They range from tiny candy bar phones that use predictive text for input, to large...
theregister.co.uk
Updated:
2013-11-20 22:29:15
Average rating:90
The SPV M3100 has taken all the good features of the SPV M600 and then gained some more for good measure. It has 3G and it supports HSDPA, although Orange has yet to launch its 3G broadband service here in the UK. It supports video calls, but more i...
  • The Orange SPV M3100 is a first-rate Windows Mobile 5 smart phone with a wide range of excellent features on offer. Its not perfect, but it shows how good the Windows Mobile 5 platform can be with the right hardware. It easily out-manoeuvres its comp...
coolsmartphone.com
Updated:
2014-03-31 04:56:41
Average rating:0
Orange SPV M3100 (3G) ReviewBy Gears The Orange SPV M3100 is the bigger more powerful brother of the Orange SPV M3000 us Brits lusted over so much a while back. Its previous incarnation never appeared on our shores and many people defected to T-Mobile...
sciuridae.co.uk
Updated:
2013-11-20 22:29:14
Average rating:0
The Orange spv m3100 Windows based Pocket PC Phone looks very inviting indeed if youre in the market for a new cell / mobile phone or a Pocket PC. Sadly its still only available on contract through Orange, but it can be had for about £50 if youre w...
trustedreviews.com
Updated:
2013-11-20 22:29:14
Average rating:90
Back in March I reviewed the T-Mobile MDA Vario , which was a cool little Windows Mobile device with a slide out keyboard. Although I liked the Vario, I found myself more impressed with the Orange SPV M5000 , which although larger, had the advantage of 3G...
  • Orange missed the boat slightly by not offering a competitor to the T-Mobile MDA Vario, but it has made up for that with the SPV M3100. Taking the best features from the SPV M5000 and the Vario, the M3100 is feature packed, has unprecedented connectivity...