Orange SPV M500 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 155 g

  • Brand : Orange
  • Product name : SPV M500
  • Product code : SPV M500
  • Category : Handheld Mobile Computers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6511
  • Info modified on : 11 Mar 2021 12:12:13
  • Long product name Orange SPV M500 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 155 g :

    SPV M500 - Microsoft Windows Mobile 2003, Intel XScale PXA272 416 MHz, 64 MB RAM, 64 MB ROM, 2.8" TFT 240 x 320 Touchscreen, GSM900/1800/1900, CSD, GPRS, miniSD, SDIO, USB 1.1, Bluetooth 1.2, IrDA 1.2, 1.23MP Camera

  • Short summary description Orange SPV M500 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 155 g :

    Orange SPV M500, 7.11 cm (2.8"), 240 x 320 pixels, 43.08 x 57.44 mm, TFT, 65536 colours, 0.064 GB

  • Long summary description Orange SPV M500 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 155 g :

    Orange SPV M500. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.064 GB, Compatible memory cards: SDIO. Processor frequency: 0.416 GHz

Reviews
Updated:
2013-11-20 22:29:03
Average rating:80
Uk has collected 9 expert reviews for Orange SPV M500 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 155 g and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
T3.com
Updated:
2013-11-20 22:28:48
Average rating:80
This smart phone happily walks the line between PDA and mobile, without being chunky enough to spoil the look of your pinstriped suit. Its a tri-band handheld that bears a striking resemblance to the i-mate JAM, but Orange has given the design some...
  • Comprehensive organiser, Compact and elegant design...
  • Dialling using the touchscreen, No built-in Wi-Fi...
  • Compact and powerful, this is a good compromise between PDA and phone.
zdnet.co.uk
Updated:
2013-11-20 22:28:48
Average rating:80
If you can live with a 2.8in. screen, relatively little on-board memory and no built-in Wi-Fi, then Oranges SPV M500 is a good choice of handheld/phone combo.
pocket-lint.com
Updated:
2013-11-20 22:28:48
Average rating:70
Familiar features wrapped up in a very slinky new body. Clear display, understandable applications but without a keyboard this is a ‘viewing’ that than ‘doing’ device.
webuser.co.uk
Updated:
2013-11-20 22:29:03
Average rating:0
This was be the only Smartphone available in 2002, and it should be applauded for that. But its not perfect and theres sure to be better options just around the corner. Of course, if you really cant wait, you wont be disappointed. more...
HEXUS.net
Updated:
2016-12-29 22:43:54
Average rating:0
Worldwide sales of mobile phones are expected to be 1 billion annually by the year 2009, a statistic that horrifies those who prefer a telephone with a wire but one that requires the industry to provide more products to meet the various demands of imp...
  • Comprehensive features, well executed, Good quality screen.
  • No supplied SD card, Expensive direct, better deals can be had from resellers.
  • In the brief time I have had the M500 I have realised that maybe, with one of these in my skyrocket my life would actually resemble something a little less manic. On the other hand, I would have no excuse for missing a meeting or saying I didn’t get...
trustedreviews.com
Updated:
2013-11-20 22:28:49
Average rating:90
In some ways the Orange SPV M500 is the worst phone I've ever used - but as strange as it sounds I still really like it. You see if you want a regular phone the SPV M500 is not for you. On the other hand, if you're want a great little smartphone, you can'...
  • The Orange SPV M500 is a pocket friendly PDA with phone functionality. As a business tool it's a winner but it's also great for entertainment and Internet access on the move. At the price it's a bargain...
v3.co.uk
Updated:
2013-11-20 22:29:03
Average rating:0
Surf the web, check your email and play MP3s on this mobile phone.