- Brand : Orange
- Product name : SPV M5000
- Product code : SPV M5000
- Category : Handheld Mobile Computers
- Data-sheet quality : created/standardized by Icecat
- Product views : 6401
- Info modified on : 11 Mar 2021 12:12:13
-
Long product name Orange SPV M5000 handheld mobile computer 9.14 cm (3.6") 640 x 480 pixels Touchscreen 285 g
:
SPV M5000 - Microsoft Windows Mobile 5.0, Intel XScale PXA270 520 MHz, 64 MB RAM/128 MB ROM, 3.6" TFT 640 x 480 Touchscreen, QWERTY, GSM900/1800/1900, UMTS2100, CSD, GPRS, UMTS, MMC, SD, SDIO, USB 1.1, Bluetooth 1.2, IEEE 802.11b, IrDA 1.2, 1.31MP + 0.1MP camera
-
Short summary description Orange SPV M5000 handheld mobile computer 9.14 cm (3.6") 640 x 480 pixels Touchscreen 285 g
:
Orange SPV M5000, 9.14 cm (3.6"), 640 x 480 pixels, 73.2 x 54.9 mm, TFT, 65536 colours, 0.064 GB
-
Long summary description Orange SPV M5000 handheld mobile computer 9.14 cm (3.6") 640 x 480 pixels Touchscreen 285 g
:
Orange SPV M5000. Display diagonal: 9.14 cm (3.6"), Display resolution: 640 x 480 pixels. Internal memory: 0.064 GB, Flash memory: 0.128 GB, Compatible memory cards: SDIO. Processor frequency: 0.52 GHz. Keyboard layout: QWERTY
Uk has collected 5 expert reviews for Orange SPV M5000 handheld mobile computer 9.14 cm (3.6") 640 x 480 pixels Touchscreen 285 g and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
coolsmartphone.com
Updated:
2017-03-01 10:28:40
2017-03-01 10:28:40
Average rating:0
Orange SPV M5000 ReviewBy Mark ArmstrongWhat?s in the box? Well I picked up my M5000 this morning and sat in the car park of the depot going through the box. This is what you get..? The Phone (of course) ? USB cable? Mains cable? Battery? Spare Stylus?...
zdnet.co.uk
Updated:
2017-03-01 10:28:40
2017-03-01 10:28:40
Average rating:82
Like O2s very similar Xda Exec, the Orange SPV M5000 combines 3G, Wi-Fi, Bluetooth, a swivelling landscape/portrait VGA screen and a QWERTY keyboard in one device.
The issue with any pocket size device is usability. Of late the trend for pocket size devices is to make them hand held, with as much physical space as possible dedicated to the screen. The obvious down side to this is the lack of keyboard and this proble...