Orange SPV M600 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 148 g

  • Brand : Orange
  • Product name : SPV M600
  • Product code : SPV M600
  • Category : Handheld Mobile Computers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6031
  • Info modified on : 11 Mar 2021 12:12:13
  • Long product name Orange SPV M600 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 148 g :

    SPV M600 - Microsoft Windows Mobile 5.0, Texas Instruments OMAP 850 195 MHz, 64 MB RAM, 128 MB ROM, 2.8" TFT 240 x 320 Touchscreen, GSM850/900/1800/1900, CSD, GPRS, EDGE, MMC, SD, SDIO, USB 1.1, Bluetooth 2.0, IEEE 802.11b/g, IrDA 1.2, 1.92MP Camera

  • Short summary description Orange SPV M600 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 148 g :

    Orange SPV M600, 7.11 cm (2.8"), 240 x 320 pixels, 43.2 x 57.6 mm, TFT, 65536 colours, 0.064 GB

  • Long summary description Orange SPV M600 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 148 g :

    Orange SPV M600. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.128 GB, Compatible memory cards: SDIO. Processor frequency: 0.195 GHz

Reviews
Updated:
2013-11-20 22:29:06
Average rating:83
Uk has collected 7 expert reviews for Orange SPV M600 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 148 g and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
itreviews.com
Updated:
2013-11-20 22:29:05
Average rating:0
small but full-featured Pocket PC phone: Oranges SPV M600 is a Pocket PC with SIM support, and is the latest addition in a large range of SPV devices, both Pocket PC and Smartphone. There are three things that make it stand out...
theregister.co.uk
Updated:
2013-11-20 22:29:05
Average rating:85
I’m going to go out on a limb here: the SPV M600 from Orange is the best Windows Mobile smart phone I have ever used. It’s not perfect - that would be an overstatement - but if you’re after a smart phone with PDA functionality, the SPV M600 is the one...
  • The Orange SPV M600 is an affordable, fully featured Windows Mobile 5 smart phone at a bargain price. It lacks 3G support, but with EDGE you still get fairly decent download speeds and, if you need faster access,the built-in Wi-Fi support gives you th...
coolsmartphone.com
Updated:
2014-04-10 05:08:53
Average rating:0
Orange SPV M600 ReviewBy GearsOutsideThe outer skin of the Orange SPV M600 looks like rubber, however it feels like steel. The bold "M600" logo on the top left and the "SPV" in the centre suit the unit well and give it a understated yet space-age feel...
trustedreviews.com
Updated:
2013-11-20 22:29:05
Average rating:80
For a long time, Orange was the first operator to bring new versions of Windows Mobile smartphones to the UK. Its SPV line really did blaze a trail. When connected Pocket PCs became available Orange took to them readily too, and is the first UK operator t...