- Brand : Orange
- Product name : SPV M650
- Product code : SPV M650
- Category : Handheld Mobile Computers
- Data-sheet quality : created/standardized by Icecat
- Product views : 6254
- Info modified on : 11 Mar 2021 12:12:13
-
Long product name Orange SPV M650 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 127 g
:
SPV M650 - Microsoft Windows Mobile 5.0, Texas Instruments OMAP 850 201 MHz, 64 MB Ram, 128 MB ROM, 2.8" 240 x 320 TFT Touchscreen, GSM850/900/1800/1900, CSD, GPRS, EDGE, microSD, TransFlash, SDIO, USB 1.1, Bluetooth 2.0, IEEE 802.11b/g, FM radio (87.5-108MHz), GPS SiRFstarIII GSC3e/LP, 1.92MP Camera
-
Short summary description Orange SPV M650 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 127 g
:
Orange SPV M650, 7.11 cm (2.8"), 240 x 320 pixels, 42 x 56 mm, TFT, 65536 colours, 0.064 GB
-
Long summary description Orange SPV M650 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 127 g
:
Orange SPV M650. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Compatible memory cards: SDIO. Processor frequency: 0.2 GHz