- Brand : HP
- Product name : 61XL Tri-color
- Product code : CH564WC
- GTIN (EAN/UPC) : 0884962983676
- Category : Ink Cartridges
- Data-sheet quality : created/standardized by Icecat
- Product views : 16608
- Info modified on : 04 Aug 2021 17:59:32
- Warranty: : HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theThispertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
-
Long product name HP 61XL Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
:
61XL Tri-color Ink Cartridge
-
HP 61XL Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
:
Easily print vivid color documents, reports and letters. You get a great value when you choose a high-capacity cartridge designed for frequent printing.[4] This Original HP ink cartridge is designed to deliver user-friendly features, including technology that lets you finish printing a critical job even when you’re low on a specific ink.
-
Short summary description HP 61XL Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
:
HP 61XL Tri-color, Pigment-based ink, 1 pc(s)
-
Long summary description HP 61XL Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
:
HP 61XL Tri-color. Colour ink type: Pigment-based ink, Quantity per pack: 1 pc(s)
Embed the product datasheet into your content
Features | |
---|---|
Colour ink type | Pigment-based ink |
Print technology | Inkjet printing |
Compatibility | HP Deskjet 2050 |
Quantity per pack | 1 pc(s) |
Type | Original |
Ink type | Pigment-based ink |
Printing colours | Cyan, Magenta, Yellow |
Operational conditions | |
---|---|
Storage relative humidity (H-H) | 20 - 80% |
Weight & dimensions | |
---|---|
Package width | 114 mm |
Package depth | 36.3 mm |
Package height | 114.5 mm |
Package weight | 60 g |