O2 XDA Trion 7.11 cm (2.8") 1350 mAh Black

  • Brand : O2
  • Product name : XDA Trion
  • Product code : XDA TRION
  • Category : Smartphones
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 12645
  • Info modified on : 27 Feb 2024 15:02:24
  • Long product name O2 XDA Trion 7.11 cm (2.8") 1350 mAh Black :

    XDA Trion - GSM 850 / 900 / 1800 / 1900, UMTS 850 / 1900 / 2100, TFT resistive touchscreen 240 x 320 2.8", QWERTY, 64 MB RAM, 128 MB ROM, microSD, GPRS, EDGE, 3G, Wi-Fi 802.11b/g, Bluetooth, Infrared port, USB, 2 MP Camera, Microsoft Windows Mobile 5.0

  • Short summary description O2 XDA Trion 7.11 cm (2.8") 1350 mAh Black :

    O2 XDA Trion, 7.11 cm (2.8"), 240 x 320 pixels, 0.4 GHz, Black

  • Long summary description O2 XDA Trion 7.11 cm (2.8") 1350 mAh Black :

    O2 XDA Trion. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Processor frequency: 0.4 GHz. Rear camera type: Single camera. Battery capacity: 1350 mAh. Product colour: Black. Weight: 160 g

Reviews
Updated:
2013-11-09 11:39:40
Average rating:90
Uk has collected 2 expert reviews for O2 XDA Trion 7.11 cm (2.8") 1350 mAh Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
theunwired.net
Updated:
2013-11-09 11:39:40
Average rating:0
For some time now, Ive used the 300 MHz version of the HTC Hermes as well as the 400 MHz version of the same device, here from O2 Germany which is called O2 Xda trion. While the 300 MHz version was an early development and field test device, without t...