IBM eServer System x3850 X5 server Rack (4U) Intel® Xeon® 7000 Sequence X7560 2.27 GHz 32 GB DDR3-SDRAM 675 W

  • Brand : IBM
  • Product family : eServer
  • Product series : xSeries
  • Product name : System x3850 X5
  • Product code : 71455SG
  • Category : Servers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 22702
  • Info modified on : 21 Oct 2022 10:14:32
  • Warranty: : 3 years
  • Long product name IBM eServer System x3850 X5 server Rack (4U) Intel® Xeon® 7000 Sequence X7560 2.27 GHz 32 GB DDR3-SDRAM 675 W :

    System x3850 X5 - Intel Xeon Processor X7560 8C(2.26 GHz, 24M L3 Cache), 32 GB DDR3 1333MHz, 0GB SAS/SATA HDD, 16MB Matrox G200eV, Rack 4U

  • Short summary description IBM eServer System x3850 X5 server Rack (4U) Intel® Xeon® 7000 Sequence X7560 2.27 GHz 32 GB DDR3-SDRAM 675 W :

    IBM eServer System x3850 X5, 2.27 GHz, X7560, 32 GB, DDR3-SDRAM, 675 W, Rack (4U)

  • Long summary description IBM eServer System x3850 X5 server Rack (4U) Intel® Xeon® 7000 Sequence X7560 2.27 GHz 32 GB DDR3-SDRAM 675 W :

    IBM eServer System x3850 X5. Processor family: Intel® Xeon® 7000 Sequence, Processor frequency: 2.27 GHz, Processor model: X7560. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM. Power supply: 675 W, Redundant power supply (RPS) support. Chassis type: Rack (4U)

Reviews
Updated:
2011-09-27 11:20:31
Average rating:83
Uk has collected 1 expert review for IBM eServer System x3850 X5 server Rack (4U) Intel® Xeon® 7000 Sequence X7560 2.27 GHz 32 GB DDR3-SDRAM 675 W and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.