- Brand : Sony
- Product name : Macro Twin Flash Kit
- Product code : HVLMT24AM
- Category : Camera Flashes
- Data-sheet quality : created/standardized by Icecat
- Product views : 78430
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Sony Macro Twin Flash Kit Macro flash Black
:
Macro Twin Flash Kit, Black
-
Short summary description Sony Macro Twin Flash Kit Macro flash Black
:
Sony Macro Twin Flash Kit, 235 g, Macro flash
-
Long summary description Sony Macro Twin Flash Kit Macro flash Black
:
Sony Macro Twin Flash Kit. Type: Macro flash, Product colour: Black, Camera brands compatibility: Sony. Battery type: AA. Weight: 235 g, Width: 68 mm, Depth: 91 mm
Uk has collected 3 expert reviews for Sony Macro Twin Flash Kit Macro flash Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
practicalphotography.com
Updated:
2011-10-04 06:11:02
2011-10-04 06:11:02
Average rating:80
The Sony HVL-F42 is Sony's mid-range model and is compatible with the Alpha range of D-SLRs with their unique mounting foot. Weighing in at 340g the Sony HVL-F42 is quite a heavy flashgun and has a good build with a nice action to the head and easy-t...
whatdigitalcamera.com
Updated:
2011-10-04 06:11:04
2011-10-04 06:11:04
Average rating:0
The unit bucks the standard LCD display trend by illuminating values in bright green and yellow, making it easier to see and work with in darker conditions where you would otherwise need to illuminate it via a lamp option. Coverage is generally good, w...