- Brand : Nedsoft
- Product name : Voorraadbeheer
- Product code : 20205
- Category : Financial & Accounting Software
- Data-sheet quality : created/standardized by Icecat
- Product views : 39899
- Info modified on : 21 Jul 2023 08:38:10
-
Short summary description Nedsoft Voorraadbeheer Accounting
:
Nedsoft Voorraadbeheer, Accounting, Dutch, 512 MB, 1 GB, 250 MB, Pentium III
-
Long summary description Nedsoft Voorraadbeheer Accounting
:
Nedsoft Voorraadbeheer. Type: Accounting, Language version: Dutch. Recommended RAM: 512 MB, Recommended storage drive space: 1 GB, Minimum storage drive space: 250 MB. Platform: PC
Embed the product datasheet into your content
License | |
---|---|
Type | Accounting |
Language version | Dutch |
System requirements | |
---|---|
Recommended RAM | 512 MB |
Recommended storage drive space | 1 GB |
System requirements | |
---|---|
Minimum storage drive space | 250 MB |
Minimum processor | Pentium III |
Minimum RAM | 256 MB |
Compatible operating systems | Windows 2000/NT/XP/Vista/7 |
Minimum system requirements | CD-ROM schermresolutie 1024 x 768 |
Other features | |
---|---|
Platform | PC |