- Brand : Tefal
- Product name : GV 8700
- Product code : GV8700
- Category : Steam Ironing Stations
- Data-sheet quality : created/standardized by Icecat
- Product views : 58528
- Info modified on : 29 Mar 2017 15:39:59
-
Short summary description Tefal GV 8700 0.8 L Blue, White
:
Tefal GV 8700, 0.8 L, Blue, White, 5 bar, 2200 W
-
Long summary description Tefal GV 8700 0.8 L Blue, White
:
Tefal GV 8700. Water tank capacity: 0.8 L, Product colour: Blue, White, Steam pressure: 5 bar. Power consumption (typical): 2200 W
Embed the product datasheet into your content
Features | |
---|---|
Water tank capacity | 0.8 L |
Removable water tank | |
Product colour | Blue, White |
Steam pressure | 5 bar |
Indication | |
---|---|
Indication light |
Other features | |
---|---|
Power consumption (typical) | 2200 W |