- Brand : Carioca
- Product name : Bi-Color
- Product code : 42269
- Category : Felt Pens
- Data-sheet quality : created/standardized by Icecat
- Product views : 23349
- Info modified on : 03 Jun 2018 11:09:16
- Product Brochure/Datasheet (17.3 MB)
-
Long product name Carioca Bi-Color felt pen Medium Multicolour 6 pc(s)
:
Blister pack with hang hole, 6
-
Short summary description Carioca Bi-Color felt pen Medium Multicolour 6 pc(s)
:
Carioca Bi-Color, Medium, Multicolour, Bullet tip, 1 mm, 4.7 mm, Round
-
Long summary description Carioca Bi-Color felt pen Medium Multicolour 6 pc(s)
:
Carioca Bi-Color. Point type: Medium, Writing colours: Multicolour, Tip type: Bullet tip. Quantity per pack: 6 pc(s), Package type: Blister. Master (outer) case width: 240 mm, Master (outer) case length: 320 mm, Master (outer) case height: 110 mm