- Brand : EMC
- Product name : Retrospect 7.5 Open File Backup Unlimited
- Product code : AZ1060075
- Category : PC Utilities Software
- Data-sheet quality : created/standardized by Icecat
- Product views : 30673
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name EMC Retrospect 7.5 Open File Backup Unlimited 1 license(s) Backup / Recovery
:
Retrospect 7.5 Open File Backup Unlimited
-
EMC Retrospect 7.5 Open File Backup Unlimited 1 license(s) Backup / Recovery
:
EMC® Retrospect® 7.5 for Windows is designed to deliver automated, reliable, cost-effective protection for small and medium businesses (SMBs) and the distributed enterprise. Retrospect has won numerous awards and broad industry acclaim by addressing the unique challenges faced by SMBs and distributed enterprises in these critical areas:
- Protects servers, business-critical applications, desktops, and notebooks
- Backs up Windows, Macintosh, Linux, Solaris, and NetWare computers to a Windows computer
- Easy to set up and manage
- No need for weekly full backups
- Simplified management of backup media
- Disk-to-disk-to-tape backups
- Highest level of security for backup media
- Disaster recovery
The capabilities of Retrospect can be extended with add-ons to meet specific needs. Add-ons are optional with most editions of Retrospect, but are included in some editions. For continued functionality, add-ons must be upgraded at the time you upgrade your base product.
Open File Backup Unlimited
The Open File Backup Unlimited add-on protects Windows files (on NTFS file systems) that are open and in use. It protects files on multiple volumes as well as business-critical server applications that run 24 hours a day including e-mail, database, CRM, accounting, or proprietary applications. For desktop and notebook computers, backups can take place while e-mail applications and other applications are in use. A single Open File Backup Unlimited add-on license protects the Retrospect backup server and all networked client computers. -
Short summary description EMC Retrospect 7.5 Open File Backup Unlimited 1 license(s) Backup / Recovery
:
EMC Retrospect 7.5 Open File Backup Unlimited, Backup / Recovery, Box, 1 license(s), English, Intel Pentium 1.5 GHz, 512 MB
-
Long summary description EMC Retrospect 7.5 Open File Backup Unlimited 1 license(s) Backup / Recovery
:
EMC Retrospect 7.5 Open File Backup Unlimited. Type: Backup / Recovery, Software type: Box, License quantity: 1 license(s). Minimum processor: Intel Pentium 1.5 GHz, Minimum RAM: 512 MB, Minimum storage drive space: 5000 MB. Media types supported: CD. Platform: PC
License | |
---|---|
Software type | Box |
License quantity | 1 license(s) |
Language version | English |
Type | Backup / Recovery |
System requirements | |
---|---|
Minimum processor | Intel Pentium 1.5 GHz |
Minimum RAM | 512 MB |
Minimum storage drive space | 5000 MB |
System requirements | |
---|---|
Compatible operating systems | Windows NT 4.0 Workstation / Server SP6; Windows 2000 Professional, Server, Advanced Server SP2; Windows Server 2003 Standard, Enterprise editions (32-bit & x64); Windows Server 2003 R2, Windows Small Business Server 4.5, 2000, 2003; Windows Storage Server 2003; Windows XP (32-bit & x64) Windows Vista |
Minimum system requirements | Retrospect 7.5 for Windows |
Features | |
---|---|
Media types supported | CD |
Other features | |
---|---|
Platform | PC |
Mac compatibility |