- Brand : EMC
- Product name : Clariion AX150SCi
- Product code : AX150SCI-250
- Category : Network Equipment Chassis
- Data-sheet quality : created/standardized by Icecat
- Product views : 25637
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name EMC Clariion AX150SCi network equipment chassis
:
CLARiiON AX150SCi
-
EMC Clariion AX150SCi network equipment chassis
:
Making networked storage simple.
EMC CLARiiON AX150 networked storage systems are simple-to-install and easy-to-manage storage consolidation solutions for small- to medium-sized businesses and branch offices. The AX150 extends the proven CLARiiON architecture—providing connectivity choice (Fibre Channel or iSCSI), integrated functionality, and ease-of-use at an entry-level price. If you're looking for a cost-effective way to get into networked storage, you've found it.
Compact design.
The CLARiiON AX150's space-saving, efficient hardware design delivers up to 12 serial SATA II drives in a 2U (3.5”) rack-mountable enclosure. And with 250 GB and 500 GB disks, a single AX150 array provides capacities ranging from 750 GB to 6 TB. In addition, by exploiting the Native Command Queuing (NCQ) capabilities available with the SATA II technology, the CLARiiON AX150 can deliver improved I/O performance for file sharing and transaction-oriented applications such as messaging and databases. -
Short summary description EMC Clariion AX150SCi network equipment chassis
:
EMC Clariion AX150SCi, 90 V, 10 - 40 °C, 10 - 40 °C, UL 1950, CSA C22.2-950, EN 60950, 21.8 kg, FC-AI & FC-SW
-
Long summary description EMC Clariion AX150SCi network equipment chassis
:
EMC Clariion AX150SCi. AC adapter output voltage: 90 V. Safety: UL 1950, CSA C22.2-950, EN 60950. Weight: 21.8 kg. I/O ports: FC-AI & FC-SW
Technical details | |
---|---|
Dimensions (WxDxH) | 450 x 623 x 868 mm |
Power | |
---|---|
AC adapter output voltage | 90 V |
Operational conditions | |
---|---|
Operating temperature (T-T) | 10 - 40 °C |
Storage temperature (T-T) | 10 - 40 °C |
Certificates | |
---|---|
Safety | UL 1950, CSA C22.2-950, EN 60950 |
Ports & interfaces | |
---|---|
I/O ports | FC-AI & FC-SW |
Weight & dimensions | |
---|---|
Weight | 21.8 kg |