- Brand : Ever Case
- Product name : Midi E4272B (Intel® Prescott Ready)
- Product code : KECE4272BS-40F
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 11993
- Info modified on : 21 Apr 2020 11:28:07
-
Long product name Ever Case Midi E4272B (Intel® Prescott Ready) Midi Tower Black 400 W
:
Midi E4272B (Intel® Prescott Ready)
-
Short summary description Ever Case Midi E4272B (Intel® Prescott Ready) Midi Tower Black 400 W
:
Ever Case Midi E4272B (Intel® Prescott Ready), Midi Tower, PC, Black, ATX, 400 W, 192 mm
-
Long summary description Ever Case Midi E4272B (Intel® Prescott Ready) Midi Tower Black 400 W
:
Ever Case Midi E4272B (Intel® Prescott Ready). Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply: 400 W. Width: 192 mm, Depth: 490 mm, Height: 426 mm. Power supply type: Highlight ATXv2.2 P4 PFC, Cabling technology: Wired, Ventilation fan(s): 120 mm