- Brand : Orkio
- Product name : Olives 11.6"
- Product code : 10LB052
- Category : Laptop Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 13555
- Info modified on : 19 Nov 2020 13:37:11
-
Long product name Orkio Olives 11.6" 29.5 cm (11.6") Messenger case Red
:
Olives 11.6"
-
Short summary description Orkio Olives 11.6" 29.5 cm (11.6") Messenger case Red
:
Orkio Olives 11.6", Messenger case, 29.5 cm (11.6")
-
Long summary description Orkio Olives 11.6" 29.5 cm (11.6") Messenger case Red
:
Orkio Olives 11.6". Case type: Messenger case, Maximum screen size: 29.5 cm (11.6")