Emtec P210 500GB external hard drive Silver

  • Brand : Emtec
  • Product name : P210 500GB
  • Product code : EKHDD500P210
  • Category : External Hard Drives
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 8711
  • Info modified on : 15 Jan 2019 17:39:38
  • Warranty: : 2 years
  • Long product name Emtec P210 500GB external hard drive Silver :

    P210 500GB (5400RPM), 8MB, USB 2.0, 190g, silver

  • Short summary description Emtec P210 500GB external hard drive Silver :

    Emtec P210 500GB, 500 GB, 2.5", 2.0, 5400 RPM, Silver

  • Long summary description Emtec P210 500GB external hard drive Silver :

    Emtec P210 500GB. HDD capacity: 500 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Silver

Reviews
Updated:
2013-06-12 10:23:55
Average rating:75
Uk has collected 1 expert review for Emtec P210 500GB external hard drive Silver and the rating is 75 of 100. Click below and use Uk to find all ratings, product awards and conclusions.