- Brand : Tripp Lite
- Product name : BP240V1207C
- Product code : BP240V1207C
- Category : Uninterruptible Power Supplies (UPSs)
- Data-sheet quality : created/standardized by Icecat
- Product views : 16156
- Info modified on : 04 Apr 2019 11:39:38
-
Long product name Tripp Lite BP240V1207C uninterruptible power supply (UPS)
:
BP240V1207C, 901kg
-
Tripp Lite BP240V1207C uninterruptible power supply (UPS)
:
Tripp Lite's BP240V1207C External Battery Pack with built-in 7A charger offers extended battery runtime when used in conjunction with compatible Tripp Lite UPS systems. Requires BP240EXTNDR15A to connect to UPS. Cabling for additional BP240V1207C battery packs is contractor supplied.
-
Short summary description Tripp Lite BP240V1207C uninterruptible power supply (UPS)
:
Tripp Lite BP240V1207C, Black, 823 mm, 732 mm, 1524 mm, 901 kg, 823 x 732 x 1524 mm
-
Long summary description Tripp Lite BP240V1207C uninterruptible power supply (UPS)
:
Tripp Lite BP240V1207C. Product colour: Black. Width: 823 mm, Depth: 732 mm, Height: 1524 mm. Dimensions (WxDxH): 823 x 732 x 1524 mm
Embed the product datasheet into your content
Design | |
---|---|
Product colour | Black |
Weight & dimensions | |
---|---|
Width | 823 mm |
Depth | 732 mm |
Weight & dimensions | |
---|---|
Height | 1524 mm |
Weight | 901 kg |
Other features | |
---|---|
Dimensions (WxDxH) | 823 x 732 x 1524 mm |
Country | Distributor |
---|---|
|
1 distributor(s) |