- Brand : Microsemi
- Product name : PowerDsine 9001G Midspan
- Product code : PD-9001G/AC
- Category : Power Adapters & Inverters
- Data-sheet quality : created/standardized by Icecat
- Product views : 8115
- Info modified on : 21 Oct 2022 10:14:32
- Warranty: : 1 year
-
Long product name Microsemi PowerDsine 9001G Midspan power adapter/inverter Indoor 30 W Grey
:
30W, IEEE 802.3at/IEEE 802.3af, 10/100/1000Base-T, 350g, Grey
-
Short summary description Microsemi PowerDsine 9001G Midspan power adapter/inverter Indoor 30 W Grey
:
Microsemi PowerDsine 9001G Midspan, Indoor, 100-240 V, 50/60 Hz, 30 W, 55 V, AC-to-DC
-
Long summary description Microsemi PowerDsine 9001G Midspan power adapter/inverter Indoor 30 W Grey
:
Microsemi PowerDsine 9001G Midspan. Power supply type: Indoor, Input voltage: 100-240 V, Input frequency: 50/60 Hz. Mean time between failures (MTBF): 100000 h. Product colour: Grey. Width: 87.9 mm, Depth: 166 mm, Height: 51.3 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s, Maximum current: 0.8 A, Number of products included: 1 pc(s)