- Brand : Valor
- Product name : VH-600WSD
- Product code : VH-600WSD
- Category : Car TFT Monitors
- Data-sheet quality : created/standardized by Icecat
- Product views : 25041
- Info modified on : 04 Apr 2019 11:39:39
-
Long product name Valor VH-600WSD car TFT monitor 14.7 cm (5.8") Black
:
6" TFT Color LCD Monitor
-
Short summary description Valor VH-600WSD car TFT monitor 14.7 cm (5.8") Black
:
Valor VH-600WSD, 14.7 cm (5.8"), Black
-
Long summary description Valor VH-600WSD car TFT monitor 14.7 cm (5.8") Black
:
Valor VH-600WSD. Display diagonal: 14.7 cm (5.8"). Product colour: Black