- Brand : Valor
- Product name : VH-700WR
- Product code : VH-700WR
- Category : Car TFT Monitors
- Data-sheet quality : created/standardized by Icecat
- Product views : 14909
- Info modified on : 04 Apr 2019 11:39:39
-
Long product name Valor VH-700WR car TFT monitor 17.8 cm (7") Black
:
7" TFT16:9 Wide Screen Headrest Mount Monitor
-
Short summary description Valor VH-700WR car TFT monitor 17.8 cm (7") Black
:
Valor VH-700WR, 17.8 cm (7"), Black, NTSC, PAL
-
Long summary description Valor VH-700WR car TFT monitor 17.8 cm (7") Black
:
Valor VH-700WR. Display diagonal: 17.8 cm (7"). Product colour: Black. Analog signal format system: NTSC, PAL