- Brand : Valor
- Product name : SD-906W
- Product code : SD-906W
- Category : Car Media Receivers
- Data-sheet quality : created/standardized by Icecat
- Product views : 13529
- Info modified on : 04 Apr 2019 11:39:39
-
Long product name Valor SD-906W car media receiver Black 220 W
:
Single DIN In-Dash AM/FM/CD/DVD Receiver Fully Motorized 7" Touch screen monitor
-
Short summary description Valor SD-906W car media receiver Black 220 W
:
Valor SD-906W, Black, 220 W, 5.1 channels, NTSC, PAL, MP3, WMA, JPG
-
Long summary description Valor SD-906W car media receiver Black 220 W
:
Valor SD-906W. Product colour: Black, Output power: 220 W, Audio output channels: 5.1 channels. Audio formats supported: MP3, WMA, Image formats supported: JPG, Video formats supported: MPEG1. Display type: TFT, Display diagonal: 17.8 cm (7"). Bluetooth profiles: A2DP. Compatible memory cards: SD