- Brand : Valor
- Product name : NVG-606W
- Product code : NVG-606W
- Category : Car Media Receivers
- Data-sheet quality : created/standardized by Icecat
- Product views : 6060
- Info modified on : 04 Apr 2019 11:39:39
-
Long product name Valor NVG-606W car media receiver Black 180 W
:
2 DIN AM/FM/DVD Navigation Receiver with 6.5" Touch Screen Monitor
-
Short summary description Valor NVG-606W car media receiver Black 180 W
:
Valor NVG-606W, Black, 180 W, NTSC, PAL, MP3, WMA, JPG, TFT
-
Long summary description Valor NVG-606W car media receiver Black 180 W
:
Valor NVG-606W. Product colour: Black, Output power: 180 W, Analog signal format system: NTSC, PAL. Audio formats supported: MP3, WMA, Image formats supported: JPG. Display type: TFT, Display diagonal: 16.5 cm (6.5"). Bluetooth profiles: A2DP. Compatible memory cards: SD