- Brand : Fujitsu
- Product name : 2nd HDD bay
- Product code : FUJ:CP184252-XX
- Category : Drive Bay Panels
- Data-sheet quality : created/standardized by Icecat
- Product views : 15872
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Fujitsu 2nd HDD bay Bezel panel
:
2nd HDD bay module (without HDD)
-
Fujitsu 2nd HDD bay Bezel panel
:
- Second HDD module for your modular bay
- Important note: This 2nd HDD module will be delivered without a HDD! -
Short summary description Fujitsu 2nd HDD bay Bezel panel
:
Fujitsu 2nd HDD bay, Bezel panel, Serial ATA, LIFEBOOK T901/731, LIFEBOOk E751/781, LIFEBOOK S751/781, CELSIUS H710
-
Long summary description Fujitsu 2nd HDD bay Bezel panel
:
Fujitsu 2nd HDD bay. Type: Bezel panel, HDD interface: Serial ATA, Compatible products: LIFEBOOK T901/731, LIFEBOOk E751/781, LIFEBOOK S751/781, CELSIUS H710
Embed the product datasheet into your content
Features | |
---|---|
Type | Bezel panel |
Number of HDDs supported | 1 |
HDD interface | Serial ATA |
Compatible products | LIFEBOOK T901/731, LIFEBOOk E751/781, LIFEBOOK S751/781, CELSIUS H710 |
System requirements | |
---|---|
Windows operating systems supported | |
Linux operating systems supported |