- Brand : Enlight
- Product name : Silver EN 4203 Tower ATX
- Product code : 4203SILVER
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 6745
- Info modified on : 21 Apr 2020 11:28:07
-
Long product name Enlight Silver EN 4203 Tower ATX Full Tower
:
EN 4203 Tower ATX Silver
-
Short summary description Enlight Silver EN 4203 Tower ATX Full Tower
:
Enlight Silver EN 4203 Tower ATX, Full Tower, PC, Silver, ATX, 490 mm, 480 mm
-
Long summary description Enlight Silver EN 4203 Tower ATX Full Tower
:
Enlight Silver EN 4203 Tower ATX. Form factor: Full Tower, Type: PC, Product colour: Silver. Width: 490 mm, Depth: 480 mm, Height: 190 mm. Ventilation fan(s): 92mm, Internal drive bays: 4 x 5.25" 4 x 3.25", External drive bays: 2 x 3.5"