- Brand : Scotch
- Product name : Magic 810
- Product code : 81933142
- Category : Stationery Tapes
- Data-sheet quality : created/standardized by Icecat
- Product views : 10099
- Info modified on : 17 Oct 2017 22:59:40
-
Long product name Scotch Magic 810 33 m Transparent
:
Magic Tape 19mmx33m
-
Short summary description Scotch Magic 810 33 m Transparent
:
Scotch Magic 810, 33 m, Transparent, 19 mm
-
Long summary description Scotch Magic 810 33 m Transparent
:
Scotch Magic 810. Length: 33 m, Product colour: Transparent. Width: 19 mm