Omnires Marble+ Atena 175 BP Clawfoot bathtub 200 L Oval White

  • Brand : Omnires
  • Product name : Marble+ Atena 175 BP
  • Product code : MARBLE+ ATENA 175 BP
  • Category : Bathtubs
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 22257
  • Info modified on : 14 Mar 2024 17:23:37
  • Short summary description Omnires Marble+ Atena 175 BP Clawfoot bathtub 200 L Oval White :

    Omnires Marble+ Atena 175 BP, Clawfoot bathtub, Marble, White, 200 L, Oval, Center

  • Long summary description Omnires Marble+ Atena 175 BP Clawfoot bathtub 200 L Oval White :

    Omnires Marble+ Atena 175 BP. Type: Clawfoot bathtub, Material: Marble, Product colour: White. Width: 830 mm, Length: 1830 mm, Height: 840 mm. Package weight: 107 kg

Similar products
Omnires
Product code: MARBLE+ ATENA 168 CP
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)