Microsemi PowerDsine 9001G-40/SP Gigabit Ethernet 55 V

  • Brand : Microsemi
  • Product name : PowerDsine 9001G-40/SP
  • Product code : PD-9001G-40/SP/AC
  • Category : PoE Adapters
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 27482
  • Info modified on : 21 Oct 2022 10:14:32
  • Long product name Microsemi PowerDsine 9001G-40/SP Gigabit Ethernet 55 V :

    40W, 1-port Gigabit PoE, 10/100/1000Mbps, IEEE 802.11n/802.3at, Surge Protection, AC-in

  • Short summary description Microsemi PowerDsine 9001G-40/SP Gigabit Ethernet 55 V :

    Microsemi PowerDsine 9001G-40/SP, Gigabit Ethernet, 10,100,1000 Mbit/s, IEEE 802.11n/802.3at, FCC, RoHS, WEEE, CE, UL/cUL, 55 V, 100 - 240 V

  • Long summary description Microsemi PowerDsine 9001G-40/SP Gigabit Ethernet 55 V :

    Microsemi PowerDsine 9001G-40/SP. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Compliance industry standards: IEEE 802.11n/802.3at. Certification: FCC, RoHS, WEEE, CE, UL/cUL. Power over Ethernet (PoE) voltage: 55 V, AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50/60 Hz. Weight: 400 g, Dimensions (WxDxH): 87.9 x 166 x 43 mm