- Brand : Socket Mobile
- Product name : SoMo 650-M
- Product code : HC0625-1025
- Category : Handheld Mobile Computers
- Data-sheet quality : created/standardized by Icecat
- Product views : 8781
- Info modified on : 21 Oct 2022 10:32:10
- Warranty: : 1 year
-
Long product name Socket Mobile SoMo 650-M handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 204 g Black
:
TFT LCD 3.5” 240 x 320, Intel PXA270 624 MHz, 128 MB SDRAM, 256 MB NAND FLASH, IEEE 802.11 b/g, Bluetooth 2.0 + EDR, Windows Mobile 6
-
Short summary description Socket Mobile SoMo 650-M handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 204 g Black
:
Socket Mobile SoMo 650-M, 8.89 cm (3.5"), 240 x 320 pixels, TFT, 65536 colours, 0.128 GB, 0.256 GB
-
Long summary description Socket Mobile SoMo 650-M handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 204 g Black
:
Socket Mobile SoMo 650-M. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.128 GB, Flash memory: 0.256 GB, Compatible memory cards: CF, SDIO. Processor frequency: 0.624 GHz, Processor manufacturer: Intel, Processor family: PXA 270. Operating system installed: Windows Mobile 6 Classic. Wi-Fi standards: 802.11b, 802.11g
Country | Distributor |
---|---|
|
1 distributor(s) |