- Brand : Kodak
- Product name : 8004707
- Product code : 8004707
- GTIN (EAN/UPC) : 0041778004708
- Category : Film Cameras
- Data-sheet quality : created/standardized by Icecat
- Product views : 116999
- Info modified on : 13 Nov 2023 12:28:18
-
Long product name Kodak 8004707 film camera Blue
:
Sport Single Use Camera
-
Short summary description Kodak 8004707 film camera Blue
:
Kodak 8004707, United States, Blue, 130 mm, 50 mm, 125 mm, 152 g
-
Long summary description Kodak 8004707 film camera Blue
:
Kodak 8004707. Country of origin: United States. Product colour: Blue. Width: 130 mm, Depth: 50 mm, Height: 125 mm
Country | Distributor |
---|---|
|
1 distributor(s) |
|
2 distributor(s) |