- Brand : LevelOne
- Product name : 17" LCD KVM Rack Console, German K/B
- Product code : KVM-0117DE
- GTIN (EAN/UPC) : 4015867133309
- Category : Rack Consoles
- Data-sheet quality : created/standardized by Icecat
- Product views : 47050
- Info modified on : 07 Mar 2024 15:34:52
- Product Brochure/Datasheet (0.3 MB)
-
Long product name LevelOne 17" LCD KVM Rack Console, German K/B
:
17" TFT LCD, 1280 x 1024px, 0.297mm x0.297mm, 400:1, 250cd/m, 11.8 kg
-
LevelOne 17" LCD KVM Rack Console, German K/B
:
An Ideal Solution for Complete KVM Management
LevelOne's KVM-0115 and KVM-0117 Rackmount KVM Consoles incorporates a display with keyboard and trackball to manage the remote servers.
Multiple Input Interfaces
The LevelOne KVM-0115 and KVM-0117 provides the most economical and convenient server management-solutions available in today’s network management markets. Equipped with an integrated PS/2 and USB interface to control workstations through its integrated keyboard, touchpad and TFT display the KVM management switches provide full management access to server farms and other systems connected.
Bright Active Matrix TFT Display
The KVM-0115 and KVM-0117 Rackmount KVM Console are available with either a 15 inch or 17 inch bright active matrix TFT display. With high resolutions display of up to 1024x768 on the 15 inch KVM-0115 and 1280x1024 on the 17 inch KVM-0117 LCD Drawers, system and server status can easily be monitored and managed from the TFT display.
Quick and Easy Installation
The LevelOne KVM-0115 and KVM-0117 also feature a unique 1U rackmountable dual-rail design for easy installation and quick access in server control rooms or in a remotely controlled location. -
Short summary description LevelOne 17" LCD KVM Rack Console, German K/B
:
LevelOne 17" LCD KVM Rack Console, German K/B, 43.2 cm (17"), 1280 x 1024 pixels, TFT, 250 cd/m², 400:1, 70°
-
Long summary description LevelOne 17" LCD KVM Rack Console, German K/B
:
LevelOne 17" LCD KVM Rack Console, German K/B. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display: TFT. Horizontal scan range: 45 - 80 kHz. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: DVI/VGA. Keyboard language: German, Keyboard layout: QWERTZ. Power consumption (typical): 25 W, AC adapter input voltage: 100 - 240 V
Display | |
---|---|
Display diagonal | 43.2 cm (17") |
Display resolution | 1280 x 1024 pixels |
Display | TFT |
Display brightness | 250 cd/m² |
Contrast ratio (typical) | 400:1 |
Viewing angle, horizontal | 70° |
Viewing angle, vertical | 60° |
On Screen Display (OSD) | |
Pixel pitch | 0.297 x 0.297 mm |
Display type | LCD |
Rise time | 2 ms |
Display number of colours | 16.78 million colours |
Scanning frequency | |
---|---|
Horizontal scan range | 45 - 80 kHz |
Technical details | |
---|---|
Product colour | Black |
Operating relative humidity (H-H) | 10 - 90% |
Rack capacity | 1U |
Country of origin | Taiwan |
Ports & interfaces | |
---|---|
Keyboard port type | USB, PS/2 |
Mouse port type | USB, PS/2 |
Video port type | DVI/VGA |
Keyboard | |
---|---|
Keyboard number of keys | 106 |
Built-in touchpad | |
Keyboard language | German |
Keyboard layout | QWERTZ |
Power | |
---|---|
Power consumption (typical) | 25 W |
AC adapter input voltage | 100 - 240 V |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 50 °C |
Storage temperature (T-T) | -20 - 60 °C |
System requirements | |
---|---|
Windows operating systems supported | Windows 2000, Windows 2000 Professional, Windows 3.x, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64 |
Server operating systems supported | Windows Server 2003 |
Linux operating systems supported | |
Other operating systems supported | HP-UX 11, Novell NetWare 3.x, Solaris 8, Solaris 9 |
Weight & dimensions | |
---|---|
Width | 447.5 mm |
Height | 44 mm |
Depth | 482 mm |
Weight | 11.8 kg |
Packaging data | |
---|---|
Package weight | 17.6 kg |
Package width | 560 mm |
Package depth | 190 mm |
Package height | 660 mm |
Packaging content | |
---|---|
Cables included | AC, DVI, PS/2, USB, VGA |
Keys quantity | 2 keys |
Screws included | |
Mounting brackets included | |
Quick installation guide | |
Manual |
Country | Distributor |
---|---|
|
2 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |