- Brand : APC
- Product name : SY150K250DR-PD
- Product code : SY150K250DR-PD
- Category : Uninterruptible Power Supplies (UPSs)
- Data-sheet quality : created/standardized by Icecat
- Product views : 27857
- Info modified on : 04 Mar 2024 08:11:09
- Warranty: : 1 year on-site repair or replace with factory authorized Start-Up
-
Long product name APC SY150K250DR-PD uninterruptible power supply (UPS) 150 kVA 150000 W
:
Symmetra PX 150kW Scalable to 250kW with Right Mounted Maintenance Bypass and Distribution
-
APC SY150K250DR-PD uninterruptible power supply (UPS) 150 kVA 150000 W
:
InfraStruXure Central compatible
Enables centralized management via APC InfraStruXure® Central.
Battery failure notification
Provides early-warning fault analysis on batteries enabling timely preventive maintenance
Modular design
Increases adaptability with an open architecture configurable to any IT environment.
Modular design
Modular construction - can be deployed as a non-standby and migrate to a standby (UPS) system.
Dual mains input
Increases availability by allowing the UPS to be connected to two separate power sources.
SmartSlot
Customize UPS capabilities with management cards.
Hot-swappable intelligence modules
Ensures clean, uninterrupted power to protected equipment during Intelligence Module replacement.
Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced
Configurable for N+1 internal redundancy
Provides high availabilty through redundancy by allowing configuration with one more Power Module than is necessary to support the connected load.
Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.
Battery modules connected in parallel
Delivers higher availability through redundant batteries.
Automatic internal bypass
Supplies utility power to the connected loads in the event of a UPS overload condition or fault.
Audible alarms
Provides notification of changing utility power and UPS conditions.
Temperature-compensated battery charging
Prolongs battery life by regulating the charge voltage according to battery temperature.
Scalable runtime
Allows additional run time to be quickly added as needed.
Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.
Scalable power capacity
Reduces UPS over-sizing costs today by allowing quick upgrades later.
Safety-agency approved
Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.
Redundant Intelligence Modules
Provides higher availability to the UPS connected loads by giving redundant communication paths to critical UPS functions. -
Short summary description APC SY150K250DR-PD uninterruptible power supply (UPS) 150 kVA 150000 W
:
APC SY150K250DR-PD, 150 kVA, 150000 W, 40/70 Hz, 3.50 h, Black, 0 - 40 °C
-
Long summary description APC SY150K250DR-PD uninterruptible power supply (UPS) 150 kVA 150000 W
:
APC SY150K250DR-PD. Output power capacity: 150 kVA, Output power: 150000 W, Input frequency: 40/70 Hz. Battery recharge time: 3.50 h. Product colour: Black. Weight: 3550.9 kg, Package weight: 3928.6 kg. Battery type: VRLA, Output connections: 1x Hard Wire 4-wire (3PH + G) 1x Hard Wire 5-wire (3PH + N + G), Input connection type: Hard Wire 4-wire (3PH + G), Hard Wire 5-wire (3PH + N + G)
Features | |
---|---|
Output power capacity | 150 kVA |
Output power | 150000 W |
Input frequency | 40/70 Hz |
Battery | |
---|---|
Battery recharge time | 3.50 h |
Design | |
---|---|
Product colour | Black |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 40 °C |
Storage temperature (T-T) | -15 - 40 °C |
Operating relative humidity (H-H) | 0 - 95% |
Operational conditions | |
---|---|
Storage relative humidity (H-H) | 0 - 95% |
Operating altitude | 0 - 999.9 m |
Non-operating altitude | 0 - 15000 m |
Weight & dimensions | |
---|---|
Weight | 3550.9 kg |
Package weight | 3928.6 kg |
Other features | |
---|---|
Battery type | VRLA |
Output connections | 1x Hard Wire 4-wire (3PH + G) 1x Hard Wire 5-wire (3PH + N + G) |
Input connection type | Hard Wire 4-wire (3PH + G), Hard Wire 5-wire (3PH + N + G) |
Dimensions (WxDxH) | 3100 x 1070 x 1991 mm |
Package dimensions (WxDxH) | 4110 x 1270 x 2150 mm |
Country | Distributor |
---|---|
|
4 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
3 distributor(s) |
|
1 distributor(s) |
|
2 distributor(s) |
|
3 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |