- Brand : Zebra
- Product name : Symbol LS4208
- Product code : LS4208-SBZU1200ZR
- GTIN (EAN/UPC) : 5711045207938
- Category : Barcode Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 28535
- Info modified on : 18 Dec 2023 10:02:29
- Warranty: : 5 years
-
Long product name Zebra Symbol LS4208 Handheld bar code reader Black
:
Symbol LS4208, 650nm, USB Series A, 9ft. USB Cable, black, 181g
-
Short summary description Zebra Symbol LS4208 Handheld bar code reader Black
:
Zebra Symbol LS4208, Handheld bar code reader, 200 reads/s, 650 nm, -60 - 60°, -60 - 60°, UPC/EAN, 39 ASCII, 39, GS1 DataBar, UCC/EAN 128, 128, 128 ASCII, 93, NW1, Intrl. 2/5, Dscrt. 2/5...
-
Long summary description Zebra Symbol LS4208 Handheld bar code reader Black
:
Zebra Symbol LS4208. Type: Handheld bar code reader, Read rate (max): 200 reads/s, Wavelength: 650 nm. Standard interfaces: USB, Cable length: 2.7 m. Product colour: Black, Certification: FCC P 15 B, ICES-003 B, EU EMC, SMA. Input voltage: 5 V, Power consumption: 140 mA. Weight: 181 g, Width: 68 mm, Depth: 93 mm