- Brand : Ever Case
- Product name : ECE1290 SV Slim Case
- Product code : ECE1290SV-30P
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 8920
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Ever Case ECE1290 SV Slim Case Low Profile (Slimline) Silver
:
Thermally advantage chassis for Intel Pentium 4 next generation.
-
Short summary description Ever Case ECE1290 SV Slim Case Low Profile (Slimline) Silver
:
Ever Case ECE1290 SV Slim Case, Low Profile (Slimline), PC, Silver, Metal, 330 mm, 417 mm
-
Long summary description Ever Case ECE1290 SV Slim Case Low Profile (Slimline) Silver
:
Ever Case ECE1290 SV Slim Case. Form factor: Low Profile (Slimline), Type: PC, Product colour: Silver. Width: 330 mm, Depth: 417 mm, Height: 100 mm. Power supply type: TFX 12v