- Brand : Lucasey
- Product name : LC200WA2
- Product code : LC200WA2
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 5111
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Lucasey LC200WA2 TV mount 81.3 cm (32") Black
:
LC200WA2 Articulating Wall Mount
-
Short summary description Lucasey LC200WA2 TV mount 81.3 cm (32") Black
:
Lucasey LC200WA2, 81.3 cm (32"), 200 x 200 mm, 200 x 200 mm, 0 - 45°, 0 - 180°, Black
-
Long summary description Lucasey LC200WA2 TV mount 81.3 cm (32") Black
:
Lucasey LC200WA2. Minimum screen size: 50.8 cm (20"), Maximum screen size: 81.3 cm (32"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 200 x 200 mm. Tilt angle range: 0 - 45°, Swivel angle range: 0 - 180°. Product colour: Black