- Brand : GBC
- Product name : Optimal Thermal Binding Covers 9mm White (100)
- Product code : TC080970
- GTIN (EAN/UPC) : 5019577194970
- Category : Binding Covers
- Data-sheet quality : created/standardized by Icecat
- Product views : 33911
- Info modified on : 14 Mar 2024 19:18:45
-
Long product name GBC Optimal Thermal Binding Covers 9mm White (100)
:
Thermal Cover White (100), 150 micron, PVC
-
Short summary description GBC Optimal Thermal Binding Covers 9mm White (100)
:
GBC Optimal Thermal Binding Covers 9mm White (100), A4, Transparent, White, 9 mm, 210 mm, 297 mm, 100 pc(s)
-
Long summary description GBC Optimal Thermal Binding Covers 9mm White (100)
:
GBC Optimal Thermal Binding Covers 9mm White (100). Format: A4, Product colour: Transparent, White, Spine width: 9 mm. Width: 210 mm, Depth: 297 mm. Quantity per pack: 100 pc(s)
GBC
Product code:
IB451706
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
GBC
Product code:
IB451218
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
GBC
Product code:
IB451713
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
GBC
Product code:
IB451232
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
GBC
Product code:
IB451614
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
GBC
Product code:
IB451201
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
GBC
Product code:
IB451607
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
GBC
Product code:
IB451003
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)