- Brand : GBC
- Product name : SureBind Binding Strips A4 White 25mm (100)
- Product code : 1132840
- GTIN (EAN/UPC) : 0080509328409
- Category : Document Clips
- Data-sheet quality : created/standardized by Icecat
- Product views : 33656
- Info modified on : 14 Mar 2024 19:42:36
-
Long product name GBC SureBind Binding Strips A4 White 25mm (100)
:
GBC Surebind Strips A4 White 25mm (100)
-
Short summary description GBC SureBind Binding Strips A4 White 25mm (100)
:
GBC SureBind Binding Strips A4 White 25mm (100), White, 297 mm
-
Long summary description GBC SureBind Binding Strips A4 White 25mm (100)
:
GBC SureBind Binding Strips A4 White 25mm (100). Product colour: White. Height: 297 mm
Country | Distributor |
---|---|
|
2 distributor(s) |