- Brand : Scotch
- Product name : Crystal Clear 600 19mm x 10m
- Product code : 6001910
- Category : Stationery Tapes
- Data-sheet quality : created/standardized by Icecat
- Product views : 11517
- Info modified on : 21 Mar 2024 09:09:18
-
Long product name Scotch Crystal Clear 600 19mm x 10m Transparent
:
Crystal Clear 600 19mm x 10m
-
Short summary description Scotch Crystal Clear 600 19mm x 10m Transparent
:
Scotch Crystal Clear 600 19mm x 10m, 10 m, Transparent, 19 mm
-
Long summary description Scotch Crystal Clear 600 19mm x 10m Transparent
:
Scotch Crystal Clear 600 19mm x 10m. Length: 10 m, Product colour: Transparent. Width: 19 mm