- Brand : Fastprint
- Product name : 120285
- Product code : 120285
- Category : Printing Paper
- Data-sheet quality : created/standardized by Icecat
- Product views : 7143
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description Fastprint 120285 printing paper A4 (210x297 mm)
:
Fastprint 120285, Copying, A4 (210x297 mm), 120 g/m²
-
Long summary description Fastprint 120285 printing paper A4 (210x297 mm)
:
Fastprint 120285. Recommended usage: Copying, Paper size: A4 (210x297 mm), Media weight: 120 g/m²