Hanvon GrapicPal graphic tablet Black 4000 lpi 152 x 101 mm

  • Brand : Hanvon
  • Product name : GrapicPal
  • Product code : GRAPHICPAL 0806
  • Category : Graphic Tablets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 25289
  • Info modified on : 04 Apr 2019 11:48:19
  • Long product name Hanvon GrapicPal graphic tablet Black 4000 lpi 152 x 101 mm :

    GrapicPal - 4000 LPI

  • Short summary description Hanvon GrapicPal graphic tablet Black 4000 lpi 152 x 101 mm :

    Hanvon GrapicPal, Wireless, 4000 lpi, 152 x 101 mm, 7 mm, Black, Windows 2000/XP/Vista Mac OS10.4 +

  • Long summary description Hanvon GrapicPal graphic tablet Black 4000 lpi 152 x 101 mm :

    Hanvon GrapicPal. Connectivity technology: Wireless, Resolution: 4000 lpi, Working area: 152 x 101 mm. Product colour: Black. Compatible operating systems: Windows 2000/XP/Vista Mac OS10.4 +, Minimum processor: Pentium 3, Minimum RAM: 256 MB. Pen weight: 10.5 g. Dimensions (WxDxH): 271 x 345 x 13.5 mm, Accuracy touch: 0.1 mm, Power requirements: 5V 60mA