- Brand : Hanvon
- Product name : AM0504
- Product code : ART MASTER 0504
- Category : Graphic Tablets
- Data-sheet quality : created/standardized by Icecat
- Product views : 25973
- Info modified on : 26 Jan 2018 04:34:05
-
Long product name Hanvon AM0504 graphic tablet Black 5080 lpi 127 x 101.6 mm USB
:
Art Master AM0504
-
Short summary description Hanvon AM0504 graphic tablet Black 5080 lpi 127 x 101.6 mm USB
:
Hanvon AM0504, Wired, 5080 lpi, 127 x 101.6 mm, USB, 7 mm, 0.1 mm
-
Long summary description Hanvon AM0504 graphic tablet Black 5080 lpi 127 x 101.6 mm USB
:
Hanvon AM0504. Connectivity technology: Wired, Resolution: 5080 lpi, Working area: 127 x 101.6 mm. Accuracy pen: 0.1 mm. Cable length: 2 m. Product colour: Black. Compatible operating systems: Windows 2000/XP/Vista/7 Mac OS 10.5 +, Minimum processor: Pentium III 1GHz, Minimum RAM: 256 MB