- Brand : Hanvon
- Product name : GrapicPal
- Product code : GRAPHICPAL 0504
- Category : Graphic Tablets
- Data-sheet quality : created/standardized by Icecat
- Product views : 25603
- Info modified on : 04 Apr 2019 11:48:19
-
Long product name Hanvon GrapicPal graphic tablet Black 4000 lpi 127 x 101.6 mm USB
:
GrapicPal - 4000 LPI
-
Short summary description Hanvon GrapicPal graphic tablet Black 4000 lpi 127 x 101.6 mm USB
:
Hanvon GrapicPal, Wireless, 4000 lpi, 127 x 101.6 mm, USB, 7 mm, 2 m
-
Long summary description Hanvon GrapicPal graphic tablet Black 4000 lpi 127 x 101.6 mm USB
:
Hanvon GrapicPal. Connectivity technology: Wireless, Resolution: 4000 lpi, Working area: 127 x 101.6 mm. Cable length: 2 m. Product colour: Black. Compatible operating systems: Windows 2000/XP/Vista Mac OS10.4 +, Minimum processor: Pentium 3, Minimum RAM: 256 MB. Pen weight: 10.5 g