- Brand : Hanvon
- Product name : Rollick
- Product code : ROLLICK 0604
- Category : Graphic Tablets
- Data-sheet quality : created/standardized by Icecat
- Product views : 30703
- Info modified on : 04 Apr 2019 11:48:19
-
Long product name Hanvon Rollick graphic tablet Black 4000 lpi 152 x 101 mm
:
Rollick - 4000 LPI
-
Short summary description Hanvon Rollick graphic tablet Black 4000 lpi 152 x 101 mm
:
Hanvon Rollick, Wireless, 4000 lpi, 152 x 101 mm, 7 mm, 2 m, Black
-
Long summary description Hanvon Rollick graphic tablet Black 4000 lpi 152 x 101 mm
:
Hanvon Rollick. Connectivity technology: Wireless, Resolution: 4000 lpi, Working area: 152 x 101 mm. Cable length: 2 m. Product colour: Black. Compatible operating systems: Windows 2000/XP/Vista Mac OS10.4 +, Minimum processor: Pentium 3, Minimum RAM: 256 MB. Pen weight: 10.5 g