- Brand : Hanvon
- Product name : AM1209
- Product code : ARTMASTER 1209
- Category : Graphic Tablets
- Data-sheet quality : created/standardized by Icecat
- Product views : 42758
- Info modified on : 04 Apr 2019 11:48:28
-
Long product name Hanvon AM1209 graphic tablet Black 5080 lpi 304.8 x 228.6 mm USB
:
Art Master AM1209
-
Short summary description Hanvon AM1209 graphic tablet Black 5080 lpi 304.8 x 228.6 mm USB
:
Hanvon AM1209, Wired, 5080 lpi, 304.8 x 228.6 mm, USB, 7 mm, 0.1 mm
-
Long summary description Hanvon AM1209 graphic tablet Black 5080 lpi 304.8 x 228.6 mm USB
:
Hanvon AM1209. Connectivity technology: Wired, Resolution: 5080 lpi, Working area: 304.8 x 228.6 mm. Accuracy pen: 0.1 mm. Cable length: 2 m. Product colour: Black. Compatible operating systems: Windows 2000/XP/Vista/7 Mac OS 10.5 +, Minimum processor: Pentium III 1GHz, Minimum RAM: 256 MB