Hanvon Art Master AM 1107 graphic tablet 5080 lpi 11.3 x 158.5 mm USB

  • Brand : Hanvon
  • Product name : Art Master AM 1107
  • Product code : ARTMASTER 1107
  • Category : Graphic Tablets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 22566
  • Info modified on : 04 Apr 2019 11:48:28
  • Short summary description Hanvon Art Master AM 1107 graphic tablet 5080 lpi 11.3 x 158.5 mm USB :

    Hanvon Art Master AM 1107, Wired, 5080 lpi, 11.3 x 158.5 mm, USB, 7 mm, 0.1 mm

  • Long summary description Hanvon Art Master AM 1107 graphic tablet 5080 lpi 11.3 x 158.5 mm USB :

    Hanvon Art Master AM 1107. Connectivity technology: Wired, Resolution: 5080 lpi, Working area: 11.3 x 158.5 mm. Accuracy pen: 0.1 mm. Cable length: 2 m. Compatible operating systems: - Windows 98 / Me / 2000 / XP / Vista / 7 - Mac OS 10.5 ab. Power consumption: 100 mA