- Brand : Epson
- Product family : Sunflower
- Product name : T017 - Série "Tournesol" negro
- Product code : C13T017401HA
- Category : Ink Cartridges
- Data-sheet quality : created/standardized by Icecat
- Product views : 14153
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description Epson Sunflower T017 - Série "Tournesol" negro ink cartridge 1 pc(s) Original Black
:
Epson Sunflower T017 - Série "Tournesol" negro, Pigment-based ink, 1 pc(s)
-
Long summary description Epson Sunflower T017 - Série "Tournesol" negro ink cartridge 1 pc(s) Original Black
:
Epson Sunflower T017 - Série "Tournesol" negro. Black ink type: Pigment-based ink, Quantity per pack: 1 pc(s)
Embed the product datasheet into your content
Features | |
---|---|
Black ink type | Pigment-based ink |
Compatibility | Epson Stylus Color 680 |
Quantity per pack | 1 pc(s) |
Features | |
---|---|
Type | Original |
Ink type | Pigment-based ink |
Printing colours | Black |